Thinklogical Video Routers VX160

Description
Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical Redundant Controller Card (optional) Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable Protocol Agnostic 20 Port Scalability for In and Out Cards, Hot Swappable
Description
Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical Redundant Controller Card (optional) Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable Protocol Agnostic 20 Port Scalability for In and Out Cards, Hot Swappable

Suppliers

Company
Product
Description
Supplier Links
Video Routers - VX160 - Thinklogical
Milford, CT, USA
Video Routers
VX160
Video Routers VX160
Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical Redundant Controller Card (optional) Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable Protocol Agnostic 20 Port Scalability for In and Out Cards, Hot Swappable

Routing Video and Peripheral Signals

The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical.

  • Fiber Optic Non-Blocking Matrix Switch
  • Each Video Connection Supports 6.25 Gbps
  • Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching

Features:

  • 320 Directional Fiber Matrix Switch
  • Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching
  • Each Connection is 6.25 Gbps
  • Redundant, Current Sharing Power Supply Modules,
  • Hot Swappable Single-mode and Multi-mode Capability
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
  • Redundant Controller Card (optional)
  • Control/Administration X4 Configurator GUI Included
  • Multicasting and Macros Supported
  • SNMP Control Protocol
  • Controllable via LAN or Serial Connection
  • Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable
  • Protocol Agnostic
  • 20 Port Scalability for In and Out Cards, Hot Swappable
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Video Switchers
Product Number VX160
Product Name Video Routers
Features Computer Interface
Mounting Rack Mount
Inputs 160
Ouputs 160
Unlock Full Specs
to access all available technical data

Similar Products

Video Routers - VX640 - Thinklogical
Specs
Mounting Rack Mount
Inputs 640
Ouputs 640
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details