Extend Dual USB HID and Audio on two separate streams for increased system flexibility
The Q-Series Dual Peripheral Extension Module is an interface option designed for modular chassis use (chassis sold separately). This interface module supports dual USB HID and unbalanced audio connections on two separate streams (each one containing USB HID and Audio, for a total of 2 HID and 2 Audio). Using multi-mode or single-mode fiber, these modules extend peripheral signals from just a few meters up to 40 kilometers (24 miles) away from the controlling computer, securely and with no latency.
Features:
Designed for modular chassis use
Supports two USB HID signals
Supports two unbalanced audio signals
Separate peripheral streams for added extension flexibility
Requires one to four fiber optic cables
Compatible with Q-Series and T-Q Series:
Q-4300 Chassis - configurable up to four modules
Q-2300 Chassis - configurable up to two modules
Q-1300 Chassis - configurable up to one module
T-Q4200 Chassis - configurable up to two modules with an additional T-Series Velocitykvm module
Simple plug and play
Fully compatible with Thinklogical's Velocity extension systems
Fully compatible with Thinklogical’s VX Routers
Single-mode or multi-mode fiber options with LC type fiber connectors extend signals up to: - 350 meters using multi-mode fiber type OM2 - 750 meters using multi-mode fiber type OM3 - 1000 meters using multi-mode fiber type OM4 - 40 kilometers (24 miles) using single-mode fiber
Extend Dual USB HID and Audio on two separate streams for increased system flexibility
The Q-Series Dual Peripheral Extension Module is an interface option designed for modular chassis use (chassis sold separately). This interface module supports dual USB HID and unbalanced audio connections on two separate streams (each one containing USB HID and Audio, for a total of 2 HID and 2 Audio). Using multi-mode or single-mode fiber, these modules extend peripheral signals from just a few meters up to 40 kilometers (24 miles) away from the controlling computer, securely and with no latency.
Features:
- Designed for modular chassis use
- Supports two USB HID signals
- Supports two unbalanced audio signals
- Separate peripheral streams for added extension flexibility
- Requires one to four fiber optic cables
- Compatible with Q-Series and T-Q Series:
Q-4300 Chassis - configurable up to four modules
Q-2300 Chassis - configurable up to two modules
Q-1300 Chassis - configurable up to one module
T-Q4200 Chassis - configurable up to two modules
with an additional T-Series Velocitykvm module
- Simple plug and play
- Fully compatible with Thinklogical's Velocity extension systems
- Fully compatible with Thinklogical’s VX Routers
- Single-mode or multi-mode fiber options with LC type fiber connectors extend signals up to: - 350 meters using multi-mode fiber type OM2
- 750 meters using multi-mode fiber type OM3
- 1000 meters using multi-mode fiber type OM4
- 40 kilometers (24 miles) using single-mode fiber