3G SDI Fiber Optic Extension – Rack Mount Model
The SDI Xtreme 3G+ product series is a compact, broadcast quality, SDI over fiber extension system. The rack mount system is a 1U chassis which houses four separate SDI modules, each of which supports two SD/HD signals or one 3G signal (as well as dual-link SDI). This enables users to transmit up to eight SD/HD or four 3G SDI signals with or without embedded audio and data. Depending on the infrastructure, the SDI Xtreme 3G+ can distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber. In addition, this fiber based transport system gives users the assurance that each signal is immune to video pathological signals over the entire length of the fiber interconnect, while supporting all pathological patterns at all rates.
Features:
Distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber
Compatible with all Thinklogical VX and HDX Routers
Support for standard 2.97 (3G) , 1.485 (HD), 270 (SD), and fractional 1/1.001 rates
SMPTE 424M, 292M, 259M, 372M, 425 level A and B compliant
Four SDI components combined in one rack mount unit - Any combination of transmitter/receiver is possible.
RS-422 port for device control - Ideal for remote camera operations requiring pan, tilt and zoom functions
Extends SDI signals over a single fiber – Each fiber supports two SD/HD signals or one 3G signal - Providing a total support of up to eight SD/HD or four 3G signals (as well as dual-link SDI)
Features hot-swappable, current sharing power supply modules
Multi-standard operation from 270 mbit/s to 3Gbit/s
Supports 3G/HD/SD SDI inputs with embedded audio and ancillary data
Signals are recovered and re-clocked on the receiver
Equalized and re-clocked SDI loop through on the transmitter
Signal transmission via fiber optic cable; no RF interference
Supports pathological patterns at all rates
Provides front panel status monitoring
Auto detects input video format and displays on LEDs
3G SDI Fiber Optic Extension – Rack Mount Model
The SDI Xtreme 3G+ product series is a compact, broadcast quality, SDI over fiber extension system. The rack mount system is a 1U chassis which houses four separate SDI modules, each of which supports two SD/HD signals or one 3G signal (as well as dual-link SDI). This enables users to transmit up to eight SD/HD or four 3G SDI signals with or without embedded audio and data. Depending on the infrastructure, the SDI Xtreme 3G+ can distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber. In addition, this fiber based transport system gives users the assurance that each signal is immune to video pathological signals over the entire length of the fiber interconnect, while supporting all pathological patterns at all rates.
Features:
- Distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber
- Compatible with all Thinklogical VX and HDX Routers
- Support for standard 2.97 (3G) , 1.485 (HD), 270 (SD), and fractional 1/1.001 rates
- SMPTE 424M, 292M, 259M, 372M, 425 level A and B compliant
- Four SDI components combined in one rack mount unit - Any combination of transmitter/receiver is possible.
- RS-422 port for device control - Ideal for remote camera operations requiring pan, tilt and zoom functions
- Extends SDI signals over a single fiber – Each fiber supports two SD/HD signals or one 3G signal - Providing a total support of up to eight SD/HD or four 3G signals (as well as dual-link SDI)
- Features hot-swappable, current sharing power supply modules
- Multi-standard operation from 270 mbit/s to 3Gbit/s
- Supports 3G/HD/SD SDI inputs with embedded audio and ancillary data
- Signals are recovered and re-clocked on the receiver
- Equalized and re-clocked SDI loop through on the transmitter
- Signal transmission via fiber optic cable; no RF interference
- Supports pathological patterns at all rates
- Provides front panel status monitoring
- Auto detects input video format and displays on LEDs