Thinklogical KVM Switches OriginKVM 41

Description
The OriginKVM 41 is a 1 user 4 CPU switch. This single user switch provides USB connectivity for users and targeted devices. The OriginKVM 41 supports USB 2.0 up to 480 mbps. In addition, it allows the user to switch the 3.5mm line in and line out audio along with USB 2.0 and DVI/HDMI. Video intensive applications now benefit with OriginKVM 41’s DVI and HDMI support. Features: Switches DVI/HDMI, USB and Audio line level KVM switch with infrared and select switches on the front panel 4 ports on the USB hub console side Optional: Plug a Remote IR into the Serial interface LEDS that indicate USB power, power from DVI/HDMI and selected port CPU LED Internal universal power supply (universal country specific power cables available upon request) BIOS level access Uses standard IEC power cable Support any mix of computers – UNIX, Linux, Windows NT, Windows 2000, Novel 4.x,or Open VMS
Datasheet
Description
The OriginKVM 41 is a 1 user 4 CPU switch. This single user switch provides USB connectivity for users and targeted devices. The OriginKVM 41 supports USB 2.0 up to 480 mbps. In addition, it allows the user to switch the 3.5mm line in and line out audio along with USB 2.0 and DVI/HDMI. Video intensive applications now benefit with OriginKVM 41’s DVI and HDMI support. Features: Switches DVI/HDMI, USB and Audio line level KVM switch with infrared and select switches on the front panel 4 ports on the USB hub console side Optional: Plug a Remote IR into the Serial interface LEDS that indicate USB power, power from DVI/HDMI and selected port CPU LED Internal universal power supply (universal country specific power cables available upon request) BIOS level access Uses standard IEC power cable Support any mix of computers – UNIX, Linux, Windows NT, Windows 2000, Novel 4.x,or Open VMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Switches - OriginKVM 41 - Thinklogical
Milford, CT, USA
KVM Switches
OriginKVM 41
KVM Switches OriginKVM 41
The OriginKVM 41 is a 1 user 4 CPU switch. This single user switch provides USB connectivity for users and targeted devices. The OriginKVM 41 supports USB 2.0 up to 480 mbps. In addition, it allows the user to switch the 3.5mm line in and line out audio along with USB 2.0 and DVI/HDMI. Video intensive applications now benefit with OriginKVM 41’s DVI and HDMI support. Features: Switches DVI/HDMI, USB and Audio line level KVM switch with infrared and select switches on the front panel 4 ports on the USB hub console side Optional: Plug a Remote IR into the Serial interface LEDS that indicate USB power, power from DVI/HDMI and selected port CPU LED Internal universal power supply (universal country specific power cables available upon request) BIOS level access Uses standard IEC power cable Support any mix of computers – UNIX, Linux, Windows NT, Windows 2000, Novel 4.x,or Open VMS

The OriginKVM 41 is a 1 user 4 CPU switch. This single user switch provides USB connectivity for users and targeted devices. The OriginKVM 41 supports USB 2.0 up to 480 mbps. In addition, it allows the user to switch the 3.5mm line in and line out audio along with USB 2.0 and DVI/HDMI. Video intensive applications now benefit with OriginKVM 41’s DVI and HDMI support.

Features:

  • Switches DVI/HDMI, USB and Audio line level
  • KVM switch with infrared and select switches on the front panel
  • 4 ports on the USB hub console side
  • Optional: Plug a Remote IR into the Serial interface
  • LEDS that indicate USB power, power from DVI/HDMI and selected port CPU LED
  • Internal universal power supply (universal country specific power cables available upon request)
  • BIOS level access
  • Uses standard IEC power cable
  • Support any mix of computers – UNIX, Linux, Windows NT, Windows 2000, Novel 4.x,or Open VMS
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category KVM Switches
Product Number OriginKVM 41
Product Name KVM Switches
Number of Computers 4
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 630251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 3840 x 2160 pixel
View Details
KVM Routers - VX320 - Thinklogical
Specs
Features RackMount
Operating Temperature 32 to 122 F (0 to 50 C)
View Details