Thinklogical SDI/Video Routers HDX80

Description
The Next Generation of Video Routers Excels in Both Price and Performance Thinklogical’s HDX router series is designed to meet the needs of the broadcast industry by providing the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX80 model supports SMPTE blackburst and tri-level synchronization. 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point - fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 5 Port I/O cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant Compatible with the Xtreme 3G+ Transmitters and Receivers Controllable via LAN or Serial Connection SNMP Support Multicasting and Macros Supported Control/Administrati on GUI Included Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 5 Port I/O cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms) Redundant Controller Card (optional) Four Swappable Switch Cards
Description
The Next Generation of Video Routers Excels in Both Price and Performance Thinklogical’s HDX router series is designed to meet the needs of the broadcast industry by providing the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX80 model supports SMPTE blackburst and tri-level synchronization. 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point - fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 5 Port I/O cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant Compatible with the Xtreme 3G+ Transmitters and Receivers Controllable via LAN or Serial Connection SNMP Support Multicasting and Macros Supported Control/Administrati on GUI Included Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 5 Port I/O cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms) Redundant Controller Card (optional) Four Swappable Switch Cards

Suppliers

Company
Product
Description
Supplier Links
SDI/Video Routers - HDX80 - Thinklogical
Milford, CT, USA
SDI/Video Routers
HDX80
SDI/Video Routers HDX80
The Next Generation of Video Routers Excels in Both Price and Performance Thinklogical’s HDX router series is designed to meet the needs of the broadcast industry by providing the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX80 model supports SMPTE blackburst and tri-level synchronization. 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point - fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 5 Port I/O cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant Compatible with the Xtreme 3G+ Transmitters and Receivers Controllable via LAN or Serial Connection SNMP Support Multicasting and Macros Supported Control/Administrati on GUI Included Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 5 Port I/O cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms) Redundant Controller Card (optional) Four Swappable Switch Cards

The Next Generation of Video Routers Excels in Both Price and Performance

Thinklogical’s HDX router series is designed to meet the needs of the broadcast industry by providing the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX80 model supports SMPTE blackburst and tri-level synchronization.

  • 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching
  • Reference video input for synchronizing switching point - fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168)
  • Each Video Connection Supports 4 Gbps
  • Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI
  • SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant
  • Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules
  • Hot Swappable, 5 Port I/O cards
  • Redundant, Hot-Swappable, and Current Sharing
  • Power Supply Modules

Features:

  • 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching
  • Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168)
  • Each Video Connection Supports 4 Gbps
  • Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI
  • SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant
  • Compatible with the Xtreme 3G+ Transmitters and Receivers
  • Controllable via LAN or Serial Connection
  • SNMP Support
  • Multicasting and Macros Supported
  • Control/Administration GUI Included
  • Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules
  • Hot Swappable, 5 Port I/O cards
  • Redundant, Hot-Swappable, and Current Sharing Power Supply Modules
  • Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms)
  • Redundant Controller Card (optional)
  • Four Swappable Switch Cards
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Video Switchers
Product Number HDX80
Product Name SDI/Video Routers
Mounting Rack Mount
Inputs 80
Ouputs 80
Unlock Full Specs
to access all available technical data

Similar Products

Video Routers - VX640 - Thinklogical
Specs
Mounting Rack Mount
Inputs 640
Ouputs 640
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details