Master Bond, Inc. Two Component, Heat Resistant Epoxy EP46HT-1

Description
Master Bond Polymer System EP46HT-1 is a two component epoxy system for high performance structural bonding and casting suitable for applications where resistance to temperatures from -100°F to +550°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. The cured epoxy produces bonds, seals, and castings with high physical strength and excellent chemical resistance. Master Bond Polymer System EP46HT-1 can be applied to many different metallic as well as nonmetallic substrates. It produces durable high strength and tough castings, bonds and sealants. It is an excellent choice as a matrix resin for fiber reinforced high performance heat resistant composite structures. which are remarkable resistant to thermal cycling and chemicals including water, oil and many organic solvents over the exceptionally wide temperature range of - 100°F to +550°F. The fully cured EP46HT-1 polymer system features a glass transition temperature over 235°C. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is tan, part B is brown. Master Bond Polymer System EP46HT-1 is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where high thermal and chemical resistance are needed. The cured System fully meets the requirements of MIL-MMM-A-132 Type III and other MIL specifications.
Request a Quote
Description
Master Bond Polymer System EP46HT-1 is a two component epoxy system for high performance structural bonding and casting suitable for applications where resistance to temperatures from -100°F to +550°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. The cured epoxy produces bonds, seals, and castings with high physical strength and excellent chemical resistance. Master Bond Polymer System EP46HT-1 can be applied to many different metallic as well as nonmetallic substrates. It produces durable high strength and tough castings, bonds and sealants. It is an excellent choice as a matrix resin for fiber reinforced high performance heat resistant composite structures. which are remarkable resistant to thermal cycling and chemicals including water, oil and many organic solvents over the exceptionally wide temperature range of - 100°F to +550°F. The fully cured EP46HT-1 polymer system features a glass transition temperature over 235°C. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is tan, part B is brown. Master Bond Polymer System EP46HT-1 is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where high thermal and chemical resistance are needed. The cured System fully meets the requirements of MIL-MMM-A-132 Type III and other MIL specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Heat Resistant Epoxy - EP46HT-1 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Heat Resistant Epoxy
EP46HT-1
Two Component, Heat Resistant Epoxy EP46HT-1
Master Bond Polymer System EP46HT-1 is a two component epoxy system for high performance structural bonding and casting suitable for applications where resistance to temperatures from -100°F to +550°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. The cured epoxy produces bonds, seals, and castings with high physical strength and excellent chemical resistance. Master Bond Polymer System EP46HT-1 can be applied to many different metallic as well as nonmetallic substrates. It produces durable high strength and tough castings, bonds and sealants. It is an excellent choice as a matrix resin for fiber reinforced high performance heat resistant composite structures. which are remarkable resistant to thermal cycling and chemicals including water, oil and many organic solvents over the exceptionally wide temperature range of - 100°F to +550°F. The fully cured EP46HT-1 polymer system features a glass transition temperature over 235°C. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is tan, part B is brown. Master Bond Polymer System EP46HT-1 is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where high thermal and chemical resistance are needed. The cured System fully meets the requirements of MIL-MMM-A-132 Type III and other MIL specifications.

Master Bond Polymer System EP46HT-1 is a two component epoxy system for high performance structural bonding and casting suitable for applications where resistance to temperatures from -100°F to +550°F is required. lt is 100% reactive and does not contain any solvents or diluents. It is formulated to cure rapidly at elevated temperatures. The cured epoxy produces bonds, seals, and castings with high physical strength and excellent chemical resistance. Master Bond Polymer System EP46HT-1 can be applied to many different metallic as well as nonmetallic substrates. It produces durable high strength and tough castings, bonds and sealants. It is an excellent choice as a matrix resin for fiber reinforced high performance heat resistant composite structures. which are remarkable resistant to thermal cycling and chemicals including water, oil and many organic solvents over the exceptionally wide temperature range of - 100°F to +550°F. The fully cured EP46HT-1 polymer system features a glass transition temperature over 235°C. Adhesion to metals, glass, ceramics, wood, vulcanized rubber and many plastics is excellent. The hardened System is an electrical insulator. Color of Part A is tan, part B is brown. Master Bond Polymer System EP46HT-1 is widely used in aerospace, electronic, electrical, computer, construction, metal working, appliance, automotive and chemical industries where high thermal and chemical resistance are needed. The cured System fully meets the requirements of MIL-MMM-A-132 Type III and other MIL specifications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP46HT-1
Product Name Two Component, Heat Resistant Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant, Thermally Conductive Epoxy - EP46HT-1AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
Chemically Resistant, Two Component Epoxy System - EP41S-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Abrasion resistant two part epoxy - EP30AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
High Temperature Resistant Epoxy Compound - EP45HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details