Thermon, Inc Hopper and Chute Heating HT Hopper Heating Module

Description
The HT hopper heating module is a rugged, self-contained high performance heater designed for reliable operation on surfaces prone to vibration. Designed to provide heat outputs up to 4,650 watts per square meter (3 watts per square inch) depending on the application, the HT module distributes heat evenly over the entire panel surface. To ensure optimal performance, each system is engineered by Thermon based on the heating requirements of the application. A parallel circuit design, based on a stamped high temperature INCONEL® heating element, provides the HT heating module with multiple flow paths for electrical current to pass. This design eliminates the burnout potential common with series wire-based designs. Protection of the heating element from vibration is achieved with a cushion layer of insulation that also directs the flow of heat from the module to the surface being heated.
Request a Quote Datasheet
Description
The HT hopper heating module is a rugged, self-contained high performance heater designed for reliable operation on surfaces prone to vibration. Designed to provide heat outputs up to 4,650 watts per square meter (3 watts per square inch) depending on the application, the HT module distributes heat evenly over the entire panel surface. To ensure optimal performance, each system is engineered by Thermon based on the heating requirements of the application. A parallel circuit design, based on a stamped high temperature INCONEL® heating element, provides the HT heating module with multiple flow paths for electrical current to pass. This design eliminates the burnout potential common with series wire-based designs. Protection of the heating element from vibration is achieved with a cushion layer of insulation that also directs the flow of heat from the module to the surface being heated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hopper and Chute Heating - HT Hopper Heating Module - Thermon, Inc
Austin, TX, United States
Hopper and Chute Heating
HT Hopper Heating Module
Hopper and Chute Heating HT Hopper Heating Module
The HT hopper heating module is a rugged, self-contained high performance heater designed for reliable operation on surfaces prone to vibration. Designed to provide heat outputs up to 4,650 watts per square meter (3 watts per square inch) depending on the application, the HT module distributes heat evenly over the entire panel surface. To ensure optimal performance, each system is engineered by Thermon based on the heating requirements of the application. A parallel circuit design, based on a stamped high temperature INCONEL® heating element, provides the HT heating module with multiple flow paths for electrical current to pass. This design eliminates the burnout potential common with series wire-based designs. Protection of the heating element from vibration is achieved with a cushion layer of insulation that also directs the flow of heat from the module to the surface being heated.

The HT hopper heating module is a rugged, self-contained high performance heater designed for reliable operation on surfaces prone to vibration. Designed to provide heat outputs up to 4,650 watts per square meter (3 watts per square inch) depending on the application, the HT module distributes heat evenly over the entire panel surface. To ensure optimal performance, each system is engineered by Thermon based on the heating requirements of the application. A parallel circuit design, based on a stamped high temperature INCONEL® heating element, provides the HT heating module with multiple flow paths for electrical current to pass. This design eliminates the burnout potential common with series wire-based designs. Protection of the heating element from vibration is achieved with a cushion layer of insulation that also directs the flow of heat from the module to the surface being heated.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number HT Hopper Heating Module
Product Name Hopper and Chute Heating
Heater Type Specialty Industrial Heaters; Hopper Heating Module
Maximum Operating (Sheath) Temperature -40 to 800 F (-40 to 427 C)
Sleeve (Sheath) Material Aluminum; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Regulating Heat Cable - USX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 464 F (-51.11 to 240 C)
Sleeve (Sheath) Material Teflon®
View Details
Advanced Vertical Unit Heater - AV - Thermon, Inc
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature ? to 600 F (? to 316 C)
Sleeve (Sheath) Material Steel
View Details
Circulation Heater -  - Thermon, Inc
Specs
Heater Type Tubular Heaters; Circulation Heater; Duct Heater
Maximum Operating (Sheath) Temperature ? to 1200 F (? to 649 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Immersion Heater - Quantum Truflow Heater™ - Thermon, Inc
Specs
Heater Type Immersion Heater; Tubular Heaters
Maximum Operating (Sheath) Temperature -76 to 176 F (-60 to 80 C)
Sleeve (Sheath) Material Stainless Steel; Carbon Steel, Incoloy 800, Inconel 600
View Details