Thermon, Inc Self-Regulating Heat Cable VSX-HT™

Description
High performance VSX-HT self-regulating heating cables are designed specifically for process temperature maintenance or freeze protection applications where high maintain temperatures or high temperature exposures are required. The heat output of VSX-HT cable varies in response to the surrounding temperature by reducing its thermal output with increasing temperature. VSX-HT cables can be installed in hazardous and Zone 1, 2, 21, and 22 areas.
Datasheet
Description
High performance VSX-HT self-regulating heating cables are designed specifically for process temperature maintenance or freeze protection applications where high maintain temperatures or high temperature exposures are required. The heat output of VSX-HT cable varies in response to the surrounding temperature by reducing its thermal output with increasing temperature. VSX-HT cables can be installed in hazardous and Zone 1, 2, 21, and 22 areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Heat Cable - VSX-HT™ - Thermon, Inc
Austin, TX, United States
Self-Regulating Heat Cable
VSX-HT™
Self-Regulating Heat Cable VSX-HT™
High performance VSX-HT self-regulating heating cables are designed specifically for process temperature maintenance or freeze protection applications where high maintain temperatures or high temperature exposures are required. The heat output of VSX-HT cable varies in response to the surrounding temperature by reducing its thermal output with increasing temperature. VSX-HT cables can be installed in hazardous and Zone 1, 2, 21, and 22 areas.

High performance VSX-HT self-regulating heating cables are designed specifically for process temperature maintenance or freeze protection applications where high maintain temperatures or high temperature exposures are required. The heat output of VSX-HT cable varies in response to the surrounding temperature by reducing its thermal output with increasing temperature. VSX-HT cables can be installed in hazardous and Zone 1, 2, 21, and 22 areas.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number VSX-HT™
Product Name Self-Regulating Heat Cable
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 392 F (-51.11 to 200 C)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MH Type - MH(W)-1040B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.45 kW (1.54 MBH)
AC Voltage Required 120 volts
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details