Thermon, Inc Claripor™ Filter Cartridge CP

Description
Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These features, in addition to Claripor™'s high contaminant holding capacity and exceptional clarifying ability, make it an ideal choice for a wide array of critical process applications. Claripor™ cartridges are available with polypropylene media in absolute (99.98%) micron ratings from 0.5 to 90 microns. Typical applications include critical coatings, inkjet inks and specialty chemicals.
Request a Quote Datasheet
Description
Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These features, in addition to Claripor™'s high contaminant holding capacity and exceptional clarifying ability, make it an ideal choice for a wide array of critical process applications. Claripor™ cartridges are available with polypropylene media in absolute (99.98%) micron ratings from 0.5 to 90 microns. Typical applications include critical coatings, inkjet inks and specialty chemicals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Claripor™ Filter Cartridge - CP - Thermon, Inc
Austin, TX, United States
Claripor™ Filter Cartridge
CP
Claripor™ Filter Cartridge CP
Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These features, in addition to Claripor™'s high contaminant holding capacity and exceptional clarifying ability, make it an ideal choice for a wide array of critical process applications. Claripor™ cartridges are available with polypropylene media in absolute (99.98%) micron ratings from 0.5 to 90 microns. Typical applications include critical coatings, inkjet inks and specialty chemicals.

Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These features, in addition to Claripor™'s high contaminant holding capacity and exceptional clarifying ability, make it an ideal choice for a wide array of critical process applications. Claripor™ cartridges are available with polypropylene media in absolute (99.98%) micron ratings from 0.5 to 90 microns. Typical applications include critical coatings, inkjet inks and specialty chemicals.

Supplier's Site Datasheet
Coalescer Filter - CP - Thermon, Inc
Austin, TX, United States
Coalescer Filter
CP
Coalescer Filter CP
The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal filters available. In addition to high efficiency, the CP filter can provide the customer with low initial pressure drop and longer life when compared with competitor products. These filters remove free and emulsified water and solid contamination from various types of fuels and hydrocarbon fluids. The 1, 5, 10 and 25 micron filters ensure fuel quality that meets or exceeds the fuel cleanliness requirements of the Worldwide Fuel Charter (ISO 4401 code 18/16/13), when challenged with ASTM Type A3 test dust. Typical applications include refineries with process streams, finished product, petrochemical plants, petrochemical storage and distribution systems, and at the point of consumption. Note: Part number CP-20452-J meets MIL-PRF-52308J requirements under NSN 4330-01-477-7985.

The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal filters available. In addition to high efficiency, the CP filter can provide the customer with low initial pressure drop and longer life when compared with competitor products. These filters remove free and emulsified water and solid contamination from various types of fuels and hydrocarbon fluids. The 1, 5, 10 and 25 micron filters ensure fuel quality that meets or exceeds the fuel cleanliness requirements of the Worldwide Fuel Charter (ISO 4401 code 18/16/13), when challenged with ASTM Type A3 test dust. Typical applications include refineries with process streams, finished product, petrochemical plants, petrochemical storage and distribution systems, and at the point of consumption. Note: Part number CP-20452-J meets MIL-PRF-52308J requirements under NSN 4330-01-477-7985.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc Thermon, Inc
Product Category Filter Elements Filter Elements
Product Number CP CP
Product Name Claripor™ Filter Cartridge Coalescer Filter
Type Cartridge Cartridge
Filtration Product Chemical; InksDies Hydrocarbon Fluids; GasolineDiesel
Filter Medium Material Polypropylene Cellulose
Filtration Grade 0.50 to 90.00 µm (0.0197 to 3.54 mils) 1.00 to 25.00 µm (0.0394 to 0.9843 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Thermon EnviroDyne™ Methane Destruction Unit - MDH202 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details
AVASAN™ Filter Cartridge - AVS - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polypropylene
View Details
General Cartridges - 263 - Clariflow® - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polyethersulfone
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH404 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details