Thermon, Inc Thermon EnviroDyne™ Methane Destruction Unit MDH404

Description
The Thermon EnviroDyne™ MDU is a safe, highly efficient, and easy to install methane abatement solution for use in the reduction of fugitive gas emissions. The reduction of methane emissions is crucial and has become a global concern. Methane is the main component of natural gas and a significant source of greenhouse gas, 80 times more potent than CO2. Thermon’s Methane Destruction Unit targets the flameless conversion of methane to carbon dioxide and water vapor. Thermon’s patent pending Methane Destruction Unit is designed for continuous use and only requires temporary electric power (often via a battery) for initial start-up. The unit is designed to operate indefinitely once started and contains no moving parts.
Description
The Thermon EnviroDyne™ MDU is a safe, highly efficient, and easy to install methane abatement solution for use in the reduction of fugitive gas emissions. The reduction of methane emissions is crucial and has become a global concern. Methane is the main component of natural gas and a significant source of greenhouse gas, 80 times more potent than CO2. Thermon’s Methane Destruction Unit targets the flameless conversion of methane to carbon dioxide and water vapor. Thermon’s patent pending Methane Destruction Unit is designed for continuous use and only requires temporary electric power (often via a battery) for initial start-up. The unit is designed to operate indefinitely once started and contains no moving parts.
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermon EnviroDyne,Ñ¢ Methane Destruction Unit, part number MDH404, is designed for the flameless conversion of methane into carbon dioxide and water vapor, addressing the need for effective methane emission reduction. This unit operates continuously and requires only temporary electric power for initial start-up, functioning indefinitely once activated. It features a robust design with no moving parts, enhancing reliability and reducing maintenance needs. The MDH404 model includes a converter module and a gas train module, constructed from corrosion-resistant 300 series stainless steel. It is suitable for use in hazardous locations classified as Class I, Div. 1 & 2, Group D, and has a high efficiency rating of 90%. The unit can handle a maximum input of 40,000 BTU/hr and is compatible with various voltages, including 12VDC and up to 600VAC. This methane destruction unit is particularly applicable for vented emissions from pneumatic devices such as chemical injection pumps and control valves. It also generates heat as a by-product, which can be beneficial for freeze protection in colder climates. The product is supplied with necessary pressure regulators, valves, and piping, making it a comprehensive solution for methane abatement projects.

Datasheet Summary
Powered by GS/AI

The Thermon EnviroDyne,Ñ¢ Methane Destruction Unit, part number MDH404, is designed for the flameless conversion of methane into carbon dioxide and water vapor, addressing the need for effective methane emission reduction. This unit operates continuously and requires only temporary electric power for initial start-up, functioning indefinitely once activated. It features a robust design with no moving parts, enhancing reliability and reducing maintenance needs. The MDH404 model includes a converter module and a gas train module, constructed from corrosion-resistant 300 series stainless steel. It is suitable for use in hazardous locations classified as Class I, Div. 1 & 2, Group D, and has a high efficiency rating of 90%. The unit can handle a maximum input of 40,000 BTU/hr and is compatible with various voltages, including 12VDC and up to 600VAC. This methane destruction unit is particularly applicable for vented emissions from pneumatic devices such as chemical injection pumps and control valves. It also generates heat as a by-product, which can be beneficial for freeze protection in colder climates. The product is supplied with necessary pressure regulators, valves, and piping, making it a comprehensive solution for methane abatement projects.

Suppliers

Company
Product
Description
Supplier Links
Thermon EnviroDyne™ Methane Destruction Unit - MDH404 - Thermon, Inc
Austin, TX, United States
Thermon EnviroDyne™ Methane Destruction Unit
MDH404
Thermon EnviroDyne™ Methane Destruction Unit MDH404
The Thermon EnviroDyne™ MDU is a safe, highly efficient, and easy to install methane abatement solution for use in the reduction of fugitive gas emissions. The reduction of methane emissions is crucial and has become a global concern. Methane is the main component of natural gas and a significant source of greenhouse gas, 80 times more potent than CO2. Thermon’s Methane Destruction Unit targets the flameless conversion of methane to carbon dioxide and water vapor. Thermon’s patent pending Methane Destruction Unit is designed for continuous use and only requires temporary electric power (often via a battery) for initial start-up. The unit is designed to operate indefinitely once started and contains no moving parts.

The Thermon EnviroDyne™ MDU is a safe, highly efficient, and easy to install methane abatement solution for use in the reduction of fugitive gas emissions.

The reduction of methane emissions is crucial and has become a global concern. Methane is the main component of natural gas and a significant source of greenhouse gas, 80 times more potent than CO2. Thermon’s Methane Destruction Unit targets the flameless conversion of methane to carbon dioxide and water vapor.

Thermon’s patent pending Methane Destruction Unit is designed for continuous use and only requires temporary electric power (often via a battery) for initial start-up. The unit is designed to operate indefinitely once started and contains no moving parts.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Filter Elements
Product Number MDH404
Product Name Thermon EnviroDyne™ Methane Destruction Unit
Type WireMesh
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-309-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details