Thermon, Inc Triton™ Corrosion-ResistantWashdown Unit Heater CCR1 & CCRE1

Description
The Caloritech™ CCR1 Triton™ & CCRE1 Triton™ Corrosion-Resistant Washdown Unit Heaters are NEMA 4X (IP55) rated corrosion-resistant washdown heater, suitable for non-hazardous locations and applications using water pressure of less than 70 psi (482 kPa).
Datasheet
Description
The Caloritech™ CCR1 Triton™ & CCRE1 Triton™ Corrosion-Resistant Washdown Unit Heaters are NEMA 4X (IP55) rated corrosion-resistant washdown heater, suitable for non-hazardous locations and applications using water pressure of less than 70 psi (482 kPa).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triton™ Corrosion-ResistantWashdown Unit Heater - CCR1 & CCRE1 - Thermon, Inc
Austin, TX, United States
Triton™ Corrosion-ResistantWashdown Unit Heater
CCR1 & CCRE1
Triton™ Corrosion-ResistantWashdown Unit Heater CCR1 & CCRE1
The Caloritech™ CCR1 Triton™ & CCRE1 Triton™ Corrosion-Resistant Washdown Unit Heaters are NEMA 4X (IP55) rated corrosion-resistant washdown heater, suitable for non-hazardous locations and applications using water pressure of less than 70 psi (482 kPa).

The Caloritech™ CCR1 Triton™ & CCRE1 Triton™ Corrosion-Resistant Washdown Unit Heaters are NEMA 4X (IP55) rated corrosion-resistant washdown heater, suitable for non-hazardous locations and applications using water pressure of less than 70 psi (482 kPa).

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number CCR1 & CCRE1
Product Name Triton™ Corrosion-ResistantWashdown Unit Heater
Heater Type Specialty Industrial Heaters; Washdown Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2060M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details