Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers SC150L Immersion Circulator

Description
Maintain temperature from −28° to +150°C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Increased immersion depth to accommodate larger or deeper baths Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Self-Tuning PID controller for optimized temperature control Five programmable set point temperatures RTA (Real Temperature Adjustment) for calibration Two levels of pump speed adjustment to increase flow or bath agitation Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure Includes: 8 and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.
Description
Maintain temperature from −28° to +150°C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Increased immersion depth to accommodate larger or deeper baths Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Self-Tuning PID controller for optimized temperature control Five programmable set point temperatures RTA (Real Temperature Adjustment) for calibration Two levels of pump speed adjustment to increase flow or bath agitation Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure Includes: 8 and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.

Suppliers

Company
Product
Description
Supplier Links
SC150L Immersion Circulator
Maintain temperature from −28° to +150°C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Increased immersion depth to accommodate larger or deeper baths Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Self-Tuning PID controller for optimized temperature control Five programmable set point temperatures RTA (Real Temperature Adjustment) for calibration Two levels of pump speed adjustment to increase flow or bath agitation Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure Includes: 8 and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.

Maintain temperature from −28° to +150°C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements.

  • Max. temperature: 150°C
  • Increased immersion depth to accommodate larger or deeper baths
  • Low-liquid level alarm for Safety Class III
  • Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload
  • USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O
  • Self-Tuning PID controller for optimized temperature control
  • Five programmable set point temperatures
  • RTA (Real Temperature Adjustment) for calibration
  • Two levels of pump speed adjustment to increase flow or bath agitation
  • Three languages (English, German, French)
  • Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K
  • Acoustic and optical alarm
  • Auto-Restart feature after power failure

Includes: 8 and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.

Supplier's Site

Technical Specifications

  Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Product Category Water Baths
Product Name SC150L Immersion Circulator
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
Certifications CE, CSA, UL, RoHS
Termperature Range 13 to 150 C (55.4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
SAHARA S7 Stainless-Steel Heated Bath Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details
Fluidized Calibration Bath - Model 875 Ayres - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating
Certifications Compliant to CE Regulations
View Details
Julabo® Open-Bath Circulator - Z646016 - Sigma-Aldrich
Specs
Configuration Controller; Controlled Bath
Temperature Control Heating
Features Programmable
View Details