AMETEK Brookfield Water Bath TC-550MX

Description
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. What makes the TC-550 stand out from the rest? It measures directly in the bath and operates in standalone mode. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software FEATURES & BENEFITS Provides standalone operation - no tap water required Easy control of set-point Configured to measure viscosity directly in the bath - accommodates 600 mL beaker Programmable Controller version is designed to automate sample temperature control Built-in circulator pumps to external devices
Datasheet
Description
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. What makes the TC-550 stand out from the rest? It measures directly in the bath and operates in standalone mode. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software FEATURES & BENEFITS Provides standalone operation - no tap water required Easy control of set-point Configured to measure viscosity directly in the bath - accommodates 600 mL beaker Programmable Controller version is designed to automate sample temperature control Built-in circulator pumps to external devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Bath - TC-550MX - AMETEK Brookfield
Middleboro, MA, USA
Water Bath
TC-550MX
Water Bath TC-550MX
Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. What makes the TC-550 stand out from the rest? It measures directly in the bath and operates in standalone mode. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software FEATURES & BENEFITS Provides standalone operation - no tap water required Easy control of set-point Configured to measure viscosity directly in the bath - accommodates 600 mL beaker Programmable Controller version is designed to automate sample temperature control Built-in circulator pumps to external devices

Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment.

Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. What makes the TC-550 stand out from the rest? It measures directly in the bath and operates in standalone mode.

CONTROLLER FEATURES

MX SeriesSD SeriesAP Series
EconomicalBest ValueTotal Touch Screen Interface
Large Character DisplayProgrammable with PC Control using RheocalcT SoftwareStandalone Programmable
Single Speed Pump2-Speed PumpVariable Speed Pump
Maximum Temperature up to 135°CQuick Scroll to Set Temeprature to Standalone ModePC Control with RheocalcT Software

FEATURES & BENEFITS

  • Provides standalone operation - no tap water required
  • Easy control of set-point
  • Configured to measure viscosity directly in the bath - accommodates 600 mL beaker
  • Programmable Controller version is designed to automate sample temperature control
  • Built-in circulator pumps to external devices
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Water Baths
Product Number TC-550MX
Product Name Water Bath
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
Termperature Range -20 to 135 C (-4 to 275 F)
Temperautre Stability 0.1260 +/-F (0.0700 +/-C)
Unlock Full Specs
to access all available technical data

Similar Products

ARCTIC A10 Refrigerated Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details
Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Constant Temperature Bath - TE-1500 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details