Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers SC150 Immersion Circulator

Description
Maintain temperature from −28° to +150°C, with Thermo Scientific™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy–to–use touchpad settings. Easily tune the temperature to meet your specific application requirements. Designed for ease-of-use and energy efficient with powerful pumping and heating capacities for closed loop applications. Max. temperature: 150°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Self-Tuning PID controller for optimized temperature control 5 programmable set point temperatures RTA (Real Temperature Adjustment) for calibration Two levels of pump speed adjustment to increase flow or bath agitation Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure Includes:8mm and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.
Description
Maintain temperature from −28° to +150°C, with Thermo Scientific™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy–to–use touchpad settings. Easily tune the temperature to meet your specific application requirements. Designed for ease-of-use and energy efficient with powerful pumping and heating capacities for closed loop applications. Max. temperature: 150°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Self-Tuning PID controller for optimized temperature control 5 programmable set point temperatures RTA (Real Temperature Adjustment) for calibration Two levels of pump speed adjustment to increase flow or bath agitation Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure Includes:8mm and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.

Suppliers

Company
Product
Description
Supplier Links
SC150 Immersion Circulator
Maintain temperature from −28° to +150°C, with Thermo Scientific™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy–to–use touchpad settings. Easily tune the temperature to meet your specific application requirements. Designed for ease-of-use and energy efficient with powerful pumping and heating capacities for closed loop applications. Max. temperature: 150°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Self-Tuning PID controller for optimized temperature control 5 programmable set point temperatures RTA (Real Temperature Adjustment) for calibration Two levels of pump speed adjustment to increase flow or bath agitation Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure Includes:8mm and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.

Maintain temperature from −28° to +150°C, with Thermo Scientific™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy–to–use touchpad settings. Easily tune the temperature to meet your specific application requirements.

Designed for ease-of-use and energy efficient with powerful pumping and heating capacities for closed loop applications.

  • Max. temperature: 150°C
  • Low-liquid level alarm for Safety Class III
  • Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload
  • USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O
  • Self-Tuning PID controller for optimized temperature control
  • 5 programmable set point temperatures
  • RTA (Real Temperature Adjustment) for calibration
  • Two levels of pump speed adjustment to increase flow or bath agitation
  • Three languages (English, German, French)
  • Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K
  • Acoustic and optical alarm
  • Auto-Restart feature after power failure

Includes:8mm and 12mm hose barbs with clamp (–0016, –0018, –0011 only), pump plug for external circulation, 6ft. power cord.

Supplier's Site

Technical Specifications

  Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Product Category Water Baths
Product Name SC150 Immersion Circulator
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
Certifications CE, CSA, UL, RoHS
Termperature Range 13 to 150 C (55.4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SAHARA PPO S21P Heated Bath Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details
Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Constant Temperature Bath - CT-500 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details