Traceable® Products Traceable® Anemometer/Thermometer Model 4331

Description
One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per second with a resolution of 0.01 meter, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 kilometer, 80 to 5900 feet per minute with a resolution of 1 foot, 0.9 to 67.0 miles per hour with a resolution of 0.1 mile, 0.8 to 58.0 knots (nautical miles per hour) with a resolution of 0.1 knot, and -10.0 to 50.0°C and 14.0 to 122°F with a resolution of 0.1 degree. Anemometer accuracy is ±3% of full scale and thermometer accuracy is ±1°C. To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Reading is updated instantaneously. A memory key allows the unit to recall the highest and lowest readings achieved. A HOLD key freezes the display at the current reading, it's ideal for capturing a reading in a difficult location. An AVERAGE key allows from 2 to 8 readings to be averaged automatically. Supplied with RS-232 serial output computer jack. Rugged case is chemical/shock resistant ABS plastic. Extra-large LCD digits are 1/2-inch-high and can be read from 10 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery (400 hours of typical use), carrying case, and instructions. Unit is 7-1/4 x 3 x 1-3/4 inches and weight is 7-3/8 ounces. Replacement battery Cat. No. 1112.
Description
One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per second with a resolution of 0.01 meter, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 kilometer, 80 to 5900 feet per minute with a resolution of 1 foot, 0.9 to 67.0 miles per hour with a resolution of 0.1 mile, 0.8 to 58.0 knots (nautical miles per hour) with a resolution of 0.1 knot, and -10.0 to 50.0°C and 14.0 to 122°F with a resolution of 0.1 degree. Anemometer accuracy is ±3% of full scale and thermometer accuracy is ±1°C. To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Reading is updated instantaneously. A memory key allows the unit to recall the highest and lowest readings achieved. A HOLD key freezes the display at the current reading, it's ideal for capturing a reading in a difficult location. An AVERAGE key allows from 2 to 8 readings to be averaged automatically. Supplied with RS-232 serial output computer jack. Rugged case is chemical/shock resistant ABS plastic. Extra-large LCD digits are 1/2-inch-high and can be read from 10 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery (400 hours of typical use), carrying case, and instructions. Unit is 7-1/4 x 3 x 1-3/4 inches and weight is 7-3/8 ounces. Replacement battery Cat. No. 1112.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Anemometer/Thermometer - Model 4331 - Traceable® Products
Webster, TX, USA
Traceable® Anemometer/Thermometer
Model 4331
Traceable® Anemometer/Thermometer Model 4331
One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per second with a resolution of 0.01 meter, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 kilometer, 80 to 5900 feet per minute with a resolution of 1 foot, 0.9 to 67.0 miles per hour with a resolution of 0.1 mile, 0.8 to 58.0 knots (nautical miles per hour) with a resolution of 0.1 knot, and -10.0 to 50.0°C and 14.0 to 122°F with a resolution of 0.1 degree. Anemometer accuracy is ±3% of full scale and thermometer accuracy is ±1°C. To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Reading is updated instantaneously. A memory key allows the unit to recall the highest and lowest readings achieved. A HOLD key freezes the display at the current reading, it's ideal for capturing a reading in a difficult location. An AVERAGE key allows from 2 to 8 readings to be averaged automatically. Supplied with RS-232 serial output computer jack. Rugged case is chemical/shock resistant ABS plastic. Extra-large LCD digits are 1/2-inch-high and can be read from 10 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery (400 hours of typical use), carrying case, and instructions. Unit is 7-1/4 x 3 x 1-3/4 inches and weight is 7-3/8 ounces. Replacement battery Cat. No. 1112.

One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per second with a resolution of 0.01 meter, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 kilometer, 80 to 5900 feet per minute with a resolution of 1 foot, 0.9 to 67.0 miles per hour with a resolution of 0.1 mile, 0.8 to 58.0 knots (nautical miles per hour) with a resolution of 0.1 knot, and -10.0 to 50.0°C and 14.0 to 122°F with a resolution of 0.1 degree. Anemometer accuracy is ±3% of full scale and thermometer accuracy is ±1°C. To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Reading is updated instantaneously. A memory key allows the unit to recall the highest and lowest readings achieved. A HOLD key freezes the display at the current reading, it's ideal for capturing a reading in a difficult location. An AVERAGE key allows from 2 to 8 readings to be averaged automatically. Supplied with RS-232 serial output computer jack. Rugged case is chemical/shock resistant ABS plastic. Extra-large LCD digits are 1/2-inch-high and can be read from 10 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery (400 hours of typical use), carrying case, and instructions. Unit is 7-1/4 x 3 x 1-3/4 inches and weight is 7-3/8 ounces. Replacement battery Cat. No. 1112.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Weather Instruments
Product Number Model 4331
Product Name Traceable® Anemometer/Thermometer
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Interface Options Digital Serial
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Traceable® Precision Dial Barometer - Model 4199 - Traceable® Products
Specs
Device Classification Sensor System
Weather Component Sensed Measures Barometric Pressure
Instrument Display Options Analog Display
View Details
OTT Pluvio² L 400 Weighing Rain Gauge, 400 cm²/750 mm - 70.040.020.9.0 - OTT Hydromet
Specs
Weather Component Sensed Measures Rain/Snow Fall
Measurement Increment 0.0 to 2 inch (0.0 to 50.8 mm)
View Details