EP Scientific Products 339-20C

Description
20 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects vials during shipping Level 3 containers are not pre-cleaned Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling
Description
20 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects vials during shipping Level 3 containers are not pre-cleaned Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling

Suppliers

Company
Product
Description
Supplier Links
20 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects vials during shipping Level 3 containers are not pre-cleaned Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling

20 mL clear EPA VOA vial

EPA VOA Open Top Vials

  • Available in clear or amber borosilicate glass.
  • Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa.
  • Vials are directly compatible with autosamplers
  • Chipboard divider packaging cushions and protects vials during shipping
  • Level 3 containers are not pre-cleaned
  • Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling
Supplier's Site

Technical Specifications

  EP Scientific Products
Product Category Vials
Product Number 339-20C
Volume 20 cc (1.22 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
EPA Glass Vials - EC2857-1 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 24-400
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229919B - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 4.5 cc (0.2746 cubic inches)
View Details