The Kahn Companies High Purity Gas Dewpoint Transmitter Pura Premium

Description
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.
Description
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pura Premium High Purity Gas Dewpoint Transmitter is designed for accurate measurement of dewpoints in high and ultra-high purity gases. It features a dewpoint measurement range from -120¬8C to -40¬8C with a high accuracy of ¬±1¬8C from -40 to -60¬8C, ¬±2¬8C from -61 to -100¬8C, and ¬±4¬8C from -101 to -120¬8C. The device is equipped with 1/4 inch male VCR fittings, ensuring minimal moisture adsorption and maintaining process integrity. This transmitter operates on a 12-28 VDC power supply and provides a standard 4-20 mA output, with an optional RS485 output available. The Pura Premium is constructed from cold drawn stainless steel with a 0.25 Ra ¬µm electro-polished finish, and it is double bagged and sealed in a pure inert gas environment for cleanliness. The sensor is designed for fast response to changes in moisture levels, making it suitable for applications in semiconductor fabrication where trace moisture measurement is critical. Overall, the Pura Premium is a reliable choice for engineers needing precise dewpoint measurements in high purity gas applications.

Datasheet Summary
Powered by GS/AI

The Pura Premium High Purity Gas Dewpoint Transmitter is designed for accurate measurement of dewpoints in high and ultra-high purity gases. It features a dewpoint measurement range from -120¬8C to -40¬8C with a high accuracy of ¬±1¬8C from -40 to -60¬8C, ¬±2¬8C from -61 to -100¬8C, and ¬±4¬8C from -101 to -120¬8C. The device is equipped with 1/4 inch male VCR fittings, ensuring minimal moisture adsorption and maintaining process integrity. This transmitter operates on a 12-28 VDC power supply and provides a standard 4-20 mA output, with an optional RS485 output available. The Pura Premium is constructed from cold drawn stainless steel with a 0.25 Ra ¬µm electro-polished finish, and it is double bagged and sealed in a pure inert gas environment for cleanliness. The sensor is designed for fast response to changes in moisture levels, making it suitable for applications in semiconductor fabrication where trace moisture measurement is critical. Overall, the Pura Premium is a reliable choice for engineers needing precise dewpoint measurements in high purity gas applications.

Suppliers

Company
Product
Description
Supplier Links
High Purity Gas Dewpoint Transmitter - Pura Premium - The Kahn Companies
Wethersfield, CT, USA
High Purity Gas Dewpoint Transmitter
Pura Premium
High Purity Gas Dewpoint Transmitter Pura Premium
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.

The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.

Supplier's Site Datasheet

Technical Specifications

  The Kahn Companies
Product Category Moisture Meters
Product Number Pura Premium
Product Name High Purity Gas Dewpoint Transmitter
Technology Capacitive; Ceramic Substrate
Application Moisture / Water Content in Gases / Air
Features Self Testing / Diagnostics
Variables Measured DewPoint
Form Factor Transmitter; Meter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details