CSA, ATEX, IECEx, certified for Class I, Division 1, Groups A, B, C, & D
Dewpoints from -166°F to +68°F (-110°C to +20°C)
4-20 mA linear, configurable output signal
Rugged NEMA 4 weatherproof housing
0-3000 PPMv moisture content in gas
0-1000 PPMw moisture content in liquid
Explosion proof and flame proof
2-wire, loop-powered operation
Dewpoint accuracy to ±1.8°F
14 to 28 VDC operation
Pressures to 6500 PSIG
Dual conduit entry
| The Kahn Companies | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | Easidew PRO XP |
| Product Name | Explosion Proof Moisture Transmitter |
| Technology | Ceramic Substrate |
| Application | Moisture / Water Content in Gases / Air |
| Variables Measured | Moisture Content; DewPoint |
| Form Factor | Transmitter |
| Dew Point Range | -166 to 68 F (-110 to 20 C) |