Klein Tools, Inc. Stepped Cone Drill KTSB15

Description
FAST STARTING TYPE 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 3 SIZE(S)
Datasheet
Description
FAST STARTING TYPE 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 3 SIZE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - KTSB15 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
KTSB15
Stepped Cone Drill KTSB15
FAST STARTING TYPE 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 3 SIZE(S)
  • FAST STARTING TYPE
  • 7/8 INCH MIN. DRILL SIZE
  • 1-3/8 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 3 SIZE(S)
Supplier's Site
Step Drill Bit, 7/8 -1-3/8 , 3 Hole; Drill Bit Size Metric Klein Tools - 68Y5361 - Newark, An Avnet Company
Chicago, IL, United States
Step Drill Bit, 7/8 -1-3/8 , 3 Hole; Drill Bit Size Metric Klein Tools
68Y5361
Step Drill Bit, 7/8 -1-3/8 , 3 Hole; Drill Bit Size Metric Klein Tools 68Y5361
STEP DRILL BIT, 7/8 -1-3/8 , 3 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:1.375"; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

STEP DRILL BIT, 7/8 -1-3/8 , 3 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:1.375"; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number KTSB15 68Y5361
Product Name Stepped Cone Drill Step Drill Bit, 7/8 -1-3/8 , 3 Hole; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hole Saws & Core Drill Bits - 2744727 - RS Components, Ltd.
Specs
Diameter 6.969 inch (177.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details
Hole Saw - 31510 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details