Greenlee Textron, Inc. Cable Tester NC-500

Description
SPLIT PAIR, SHORT TYPE 1.4 INCH W X 6.7 INCH D X 3.3 INCH H SIZE 2000 FT CABLE LENGTH UTP, STP, COAXIAL CABLE CABLE TYPE TOUCH SCREEN DISPLAY TYPE TELEPHONE, DATA, COAXIAL WIRING APPLICATION RJ45, F CONNECTOR CONNECTOR TYPE 0 TO 50 DEG C OPERATING TEMPERATURE ALKALINE BATTERY TYPE 9 BATTERY VOLTAGE NETCAT[R] BRAND
Datasheet
Description
SPLIT PAIR, SHORT TYPE 1.4 INCH W X 6.7 INCH D X 3.3 INCH H SIZE 2000 FT CABLE LENGTH UTP, STP, COAXIAL CABLE CABLE TYPE TOUCH SCREEN DISPLAY TYPE TELEPHONE, DATA, COAXIAL WIRING APPLICATION RJ45, F CONNECTOR CONNECTOR TYPE 0 TO 50 DEG C OPERATING TEMPERATURE ALKALINE BATTERY TYPE 9 BATTERY VOLTAGE NETCAT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - NC-500 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Tester
NC-500
Cable Tester NC-500
SPLIT PAIR, SHORT TYPE 1.4 INCH W X 6.7 INCH D X 3.3 INCH H SIZE 2000 FT CABLE LENGTH UTP, STP, COAXIAL CABLE CABLE TYPE TOUCH SCREEN DISPLAY TYPE TELEPHONE, DATA, COAXIAL WIRING APPLICATION RJ45, F CONNECTOR CONNECTOR TYPE 0 TO 50 DEG C OPERATING TEMPERATURE ALKALINE BATTERY TYPE 9 BATTERY VOLTAGE NETCAT[R] BRAND
  • SPLIT PAIR, SHORT TYPE
  • 1.4 INCH W X 6.7 INCH D X 3.3 INCH H SIZE
  • 2000 FT CABLE LENGTH
  • UTP, STP, COAXIAL CABLE CABLE TYPE
  • TOUCH SCREEN DISPLAY TYPE
  • TELEPHONE, DATA, COAXIAL WIRING APPLICATION
  • RJ45, F CONNECTOR CONNECTOR TYPE
  • 0 TO 50 DEG C OPERATING TEMPERATURE
  • ALKALINE BATTERY TYPE
  • 9 BATTERY VOLTAGE
  • NETCAT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number NC-500
Product Name Cable Tester
Cable Coaxial; Twisted Pair; Telephone, Data, Coaxial Wiring
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
SMPTE Tester - SMPTE-304TS - Belden Inc.
Specs
Cable SMPTE Tester
View Details