BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
1614SS DRAW STUD 3/8 INCH X 2-13/16 INCH, 31872 DRAW STUD 3/4 INCH X 4-1/8 INCH, 1924AA SPACER-SHORT, 33967 STUD ADAPTER 3/8 INCH, 01686 METAL CASE, MKLS60 CASE FOR LS60 INCLUSIONS/FEATURES
6.7 TON CAPACITY
Greenlee Textron, Inc.
Done
Datasheet
Description
BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
1614SS DRAW STUD 3/8 INCH X 2-13/16 INCH, 31872 DRAW STUD 3/4 INCH X 4-1/8 INCH, 1924AA SPACER-SHORT, 33967 STUD ADAPTER 3/8 INCH, 01686 METAL CASE, MKLS60 CASE FOR LS60 INCLUSIONS/FEATURES
6.7 TON CAPACITY
BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
1614SS DRAW STUD 3/8 INCH X 2-13/16 INCH, 31872 DRAW STUD 3/4 INCH X 4-1/8 INCH, 1924AA SPACER-SHORT, 33967 STUD ADAPTER 3/8 INCH, 01686 METAL CASE, MKLS60 CASE FOR LS60 INCLUSIONS/FEATURES
6.7 TON CAPACITY
BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
1614SS DRAW STUD 3/8 INCH X 2-13/16 INCH, 31872 DRAW STUD 3/4 INCH X 4-1/8 INCH, 1924AA SPACER-SHORT, 33967 STUD ADAPTER 3/8 INCH, 01686 METAL CASE, MKLS60 CASE FOR LS60 INCLUSIONS/FEATURES