LS50L11SBSP -- KNOCKOUT PUNCH KIT
Greenlee Textron, Inc.
Knockout Punch Kit
LS50L11SBSP
Description
HYDRAULIC TYPE
1/2 INCH MIN. CONDUIT/PIPE SIZE
4 INCH MAX. CONDUIT/PIPE SIZE
(6) PUNCH, (6) DIE, (2) SPEED LOCK, (2) DRAW STUD, (1) STEP BIT, (1) BATTERY POWERED DRIVER, (1) BATTERY CONTENTS
PLASTIC STORAGE CASE PACKAGE TYPE
BATTERY POWERED DRIVER TYPE
ROUND PUNCH TYPE
YES DRIVER INCLUDED
SPEED PUNCH[R] BRAND
MATERIAL CARBON STEEL
CAPACITY 10 GAUGE MILD STEEL
APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Description
HYDRAULIC TYPE
1/2 INCH MIN. CONDUIT/PIPE SIZE
4 INCH MAX. CONDUIT/PIPE SIZE
(6) PUNCH, (6) DIE, (2) SPEED LOCK, (2) DRAW STUD, (1) STEP BIT, (1) BATTERY POWERED DRIVER, (1) BATTERY CONTENTS
PLASTIC STORAGE CASE PACKAGE TYPE
BATTERY POWERED DRIVER TYPE
ROUND PUNCH TYPE
YES DRIVER INCLUDED
SPEED PUNCH[R] BRAND
MATERIAL CARBON STEEL
CAPACITY 10 GAUGE MILD STEEL
APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Datasheet
Suppliers
HYDRAULIC TYPE
1/2 INCH MIN. CONDUIT/PIPE SIZE
4 INCH MAX. CONDUIT/PIPE SIZE
(6) PUNCH, (6) DIE, (2) SPEED LOCK, (2) DRAW STUD, (1) STEP BIT, (1) BATTERY POWERED DRIVER, (1) BATTERY CONTENTS
PLASTIC STORAGE CASE PACKAGE TYPE
BATTERY POWERED DRIVER TYPE
ROUND PUNCH TYPE
YES DRIVER INCLUDED
SPEED PUNCH[R] BRAND
MATERIAL CARBON STEEL
CAPACITY 10 GAUGE MILD STEEL
APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
- HYDRAULIC TYPE
- 1/2 INCH MIN. CONDUIT/PIPE SIZE
- 4 INCH MAX. CONDUIT/PIPE SIZE
- (6) PUNCH, (6) DIE, (2) SPEED LOCK, (2) DRAW STUD, (1) STEP BIT, (1) BATTERY POWERED DRIVER, (1) BATTERY CONTENTS
- PLASTIC STORAGE CASE PACKAGE TYPE
- BATTERY POWERED DRIVER TYPE
- ROUND PUNCH TYPE
- YES DRIVER INCLUDED
- SPEED PUNCH[R] BRAND
- MATERIAL CARBON STEEL
- CAPACITY 10 GAUGE MILD STEEL
- APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Punches |
|
Product Number
|
LS50L11SBSP |
|
Product Name
|
Knockout Punch Kit |
|
Type
|
Ejector
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Punches
Shank Diameter
0.1969 inch (5 mm)
Overall Length
1.85 to 2.64 inch (47 to 67 mm)
View Details
Shapes
Reactangle; Square
Overall Length
1.81 to 4.41 inch (46 to 112 mm)
View Details