7211BB-1-1/4 -- ROUND KNOCKOUT PUNCH UNIT
Greenlee Textron, Inc.
Round Knockout Punch Unit
7211BB-1-1/4
Description
PUNCH, DIE, DRAW STUD CONTENTS
10 GAUGE MILD STEEL CAPACITY
1.701 INCH HOLE SIZE
1-1/4 INCH CONDUIT/PIPE SIZE
ROUND, TWO POINT PUNCH TYPE
SLUG BUSTER[R] BRAND
APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE
USED ON BATTERY POWERED/HYDRAULIC/RA
TCHET/MANUAL DRIVER
Description
PUNCH, DIE, DRAW STUD CONTENTS
10 GAUGE MILD STEEL CAPACITY
1.701 INCH HOLE SIZE
1-1/4 INCH CONDUIT/PIPE SIZE
ROUND, TWO POINT PUNCH TYPE
SLUG BUSTER[R] BRAND
APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE
USED ON BATTERY POWERED/HYDRAULIC/RA
TCHET/MANUAL DRIVER
Datasheet
Suppliers
PUNCH, DIE, DRAW STUD CONTENTS
10 GAUGE MILD STEEL CAPACITY
1.701 INCH HOLE SIZE
1-1/4 INCH CONDUIT/PIPE SIZE
ROUND, TWO POINT PUNCH TYPE
SLUG BUSTER[R] BRAND
APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE
USED ON BATTERY POWERED/HYDRAULIC/RA
TCHET/MANUAL DRIVER
- PUNCH, DIE, DRAW STUD CONTENTS
- 10 GAUGE MILD STEEL CAPACITY
- 1.701 INCH HOLE SIZE
- 1-1/4 INCH CONDUIT/PIPE SIZE
- ROUND, TWO POINT PUNCH TYPE
- SLUG BUSTER[R] BRAND
- APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE
- USED ON BATTERY POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Punches |
|
Product Number
|
7211BB-1-1/4 |
|
Product Name
|
Round Knockout Punch Unit |
|
Type
|
Ejector
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Punches
Shank Diameter
0.1378 inch (3.5 mm)
Overall Length
1.38 inch (35 mm)
View Details
Type
Pin Punch
Length
2.36 inch (59.93 mm)
Overall Length
6.3 inch (160 mm)
View Details
2 suppliers