Greenlee Textron, Inc. Drill Bit Set HSS-SET

Description
HIGH SPEED TYPE TITANIUM NITRIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SELF CENTERING CONSTRUCTION 3 DRILL(S) 1/8 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE OVERALL DIMENSION 7.88 INCH L X 5.5 INCH W X 0.77 INCH H
Datasheet
Description
HIGH SPEED TYPE TITANIUM NITRIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SELF CENTERING CONSTRUCTION 3 DRILL(S) 1/8 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE OVERALL DIMENSION 7.88 INCH L X 5.5 INCH W X 0.77 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - HSS-SET - Greenlee Textron, Inc.
Rockford, IL, USA
Drill Bit Set
HSS-SET
Drill Bit Set HSS-SET
HIGH SPEED TYPE TITANIUM NITRIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SELF CENTERING CONSTRUCTION 3 DRILL(S) 1/8 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE OVERALL DIMENSION 7.88 INCH L X 5.5 INCH W X 0.77 INCH H
  • HIGH SPEED TYPE
  • TITANIUM NITRIDE COATED FINISH
  • 1/8 INCH MIN. DRILL SIZE
  • 1/4 INCH MAX. DRILL SIZE
  • SELF CENTERING CONSTRUCTION
  • 3 DRILL(S)
  • 1/8 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES
  • 0.0625 INCH INCREMENT DRILL SIZE
  • OVERALL DIMENSION 7.88 INCH L X 5.5 INCH W X 0.77 INCH H
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number HSS-SET
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details