Greenlee Textron, Inc. Combination Drill and Tap DTAP8-32

Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #8 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
Datasheet
Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #8 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP8-32 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP8-32
Combination Drill and Tap DTAP8-32
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #8 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
  • 10 GAUGE HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • UNC THREAD SERIES
  • 32 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • #8 TAP SIZE
  • POINT TYPE SPLIT/WEB THINNING
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • INCLUDES QUICK CHANGE ADAPTOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP8-32
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
View Details