Greenlee Textron, Inc. Combination Drill and Tap DTAP6-32

Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #6 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
Datasheet
Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #6 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP6-32 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP6-32
Combination Drill and Tap DTAP6-32
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #6 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
  • 10 GAUGE HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • UNC THREAD SERIES
  • 32 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • #6 TAP SIZE
  • POINT TYPE SPLIT/WEB THINNING
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • INCLUDES QUICK CHANGE ADAPTOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP6-32
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 34403C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.219 inch (4.8 to 5.6 mm)
View Details
1/2 X 1/2 X 3 X 6 - 2F RH CARBIDE - 0235T00830006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details