Greenlee Textron, Inc. Combination Drill and Tap DTAP5/16-18

Description
HSS MATERIAL HEX SHANK TYPE NC THREAD SERIES 18 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 5/16 INCH TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
HSS MATERIAL HEX SHANK TYPE NC THREAD SERIES 18 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 5/16 INCH TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP5/16-18 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP5/16-18
Combination Drill and Tap DTAP5/16-18
HSS MATERIAL HEX SHANK TYPE NC THREAD SERIES 18 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 5/16 INCH TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • HSS MATERIAL
  • HEX SHANK TYPE
  • NC THREAD SERIES
  • 18 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • 5/16 INCH TAP SIZE
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP5/16-18
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238487 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Annular Core Cutters - ICECUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Stepped Cone Drill - 34410 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.500 inch (? to 12.7 mm)
View Details