Greenlee Textron, Inc. Stepped Cone Drill 36414

Description
SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE STEAM OXIDE COATED FINISH 3-7/8 INCH OVERALL LENGTH 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE STEAM OXIDE COATED FINISH 3-7/8 INCH OVERALL LENGTH 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 36414 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
36414
Stepped Cone Drill 36414
SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE STEAM OXIDE COATED FINISH 3-7/8 INCH OVERALL LENGTH 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE
  • STEAM OXIDE COATED FINISH
  • 3-7/8 INCH OVERALL LENGTH
  • 7/8 INCH MIN. DRILL SIZE
  • 1-3/8 INCH MAX. DRILL SIZE
  • STRAIGHT SHANK TYPE
  • KWIK STEPPER[R] BRAND
  • MATERIAL THICKNESS 10 GAUGE
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet
Multi Hole Step Bit, 22.2Mm To 34.9Mm, 79.4Mm; Drill Bit Size Metric Greenlee Tools - 90B8951 - Newark, An Avnet Company
Chicago, IL, United States
Multi Hole Step Bit, 22.2Mm To 34.9Mm, 79.4Mm; Drill Bit Size Metric Greenlee Tools
90B8951
Multi Hole Step Bit, 22.2Mm To 34.9Mm, 79.4Mm; Drill Bit Size Metric Greenlee Tools 90B8951
MULTI HOLE STEP BIT, 22.2MM TO 34.9MM, 79.4MM; Drill Bit Size Metric:34.9mm; Drill Bit Size Imperial:1-3/8"; Effective Length:-; Overall Length:79.4mm; Product Range:- RoHS Compliant: NA

MULTI HOLE STEP BIT, 22.2MM TO 34.9MM, 79.4MM; Drill Bit Size Metric:34.9mm; Drill Bit Size Imperial:1-3/8"; Effective Length:-; Overall Length:79.4mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 36414 90B8951
Product Name Stepped Cone Drill Multi Hole Step Bit, 22.2Mm To 34.9Mm, 79.4Mm; Drill Bit Size Metric Greenlee Tools
Product Drill
Drill Type Step Drill
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm) 1.374 inch (34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216252 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Multi-Step™ Drill Bits -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
Boring Bit - 149H2-4-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 6.25 inch (159 mm)
View Details