Greenlee Textron, Inc. Combination Drill and Tap DTAP10-32

Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNF THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #10 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
Datasheet
Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNF THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #10 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP10-32 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP10-32
Combination Drill and Tap DTAP10-32
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNF THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #10 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM INCLUDES QUICK CHANGE ADAPTOR
  • 10 GAUGE HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • UNF THREAD SERIES
  • 32 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • #10 TAP SIZE
  • POINT TYPE SPLIT/WEB THINNING
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • INCLUDES QUICK CHANGE ADAPTOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP10-32
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details