Greenlee Textron, Inc. Multimeter DM-860A

Description
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet
Description
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-860A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-860A
Multimeter DM-860A
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY
  • 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE
  • 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE
  • 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE
  • 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE
  • 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeter - DM-860A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-860A
Multimeter DM-860A
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY
  • 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE
  • 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE
  • 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE
  • 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE
  • 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeters - DM-860A-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DM-860A-ND
Multimeters DM-860A-ND
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 5.83 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave, Record

Auto/Manual True RMS Handheld Digital (DMM) Multimeter 5.83 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave, Record

Buy Now Datasheet
Industrial Digital Multimeter, 500,000-Count - 70160647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Industrial Digital Multimeter, 500,000-Count
70160647
Industrial Digital Multimeter, 500,000-Count 70160647
Industrial Digital Multimeter, 500,000-Count

Industrial Digital Multimeter, 500,000-Count

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters Digital Multimeters
Product Number DM-860A DM-860A-ND 70160647
Product Name Multimeter Multimeters Industrial Digital Multimeter, 500,000-Count
Form Factor Handheld Handheld Handheld
Measurement Type AC / DC
Display Digits 6 Digits
Special Measurement Types Continuity Check; Temperature Continuity Check; Diode test
Options & Features Battery powered Auto-ranging; Auto Off, Backlight, Hold, Min/Max/Ave, Record
Unlock Full Specs
to access all available technical data