Greenlee Textron, Inc. Multimeter DM-860A-C

Description
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet
Description
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-860A-C - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-860A-C
Multimeter DM-860A-C
DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY
  • 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 5 TO 200 KHZ (SINE), 5 TO 2 MHZ (SQUARE) FREQUENCY RANGE
  • 500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE
  • 5/50/500/1000 V, 500 MILLIVOLT AC VOLTAGE RANGE
  • 5/50/500/1000 V, 500 MILLIVOLT DC VOLTAGE RANGE
  • 50/500 NANOFARAD, 5/50/500 MICROFARAD, 5/25 MILLIFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DM-860A-C
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Display Digits 6 Digits
Special Measurement Types Continuity Check; Temperature
Options & Features Battery powered
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 1233654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Diode test; True RMS Current Measurement; Temperature
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details