Greenlee Textron, Inc. Multimeter DM-810A

Description
DIGITAL TYPE 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet
Description
DIGITAL TYPE 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-810A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-810A
Multimeter DM-810A
DIGITAL TYPE 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY
  • DUAL BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE
  • 9.999/99.99/999.9 V, 60/600 MILLIVOLT AC VOLTAGE RANGE
  • 9.999/99.99/999.9 V, 60/600 MILLIVOLT DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6 TO 25 MILLIFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DM-810A
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
DC Voltage 10 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details