Greenlee Textron, Inc. Multimeter DM-65

Description
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 6/60/600/1000 V AC VOLTAGE RANGE 600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
Datasheet
Description
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 6/60/600/1000 V AC VOLTAGE RANGE 600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-65 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-65
Multimeter DM-65
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 6/60/600/1000 V AC VOLTAGE RANGE 600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
  • DIGITAL TYPE
  • 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • -4 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED
  • 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE
  • 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE
  • 6/60/600/1000 V AC VOLTAGE RANGE
  • 600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE
  • 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DM-65
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Battery Test; Temperature
DC Voltage 0.6000 to 1000 volts
AC Voltage 6 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2412777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers