Greenlee Textron, Inc. Multimeter DM-510A

Description
DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED 10 HZ TO 15 KHZ (SINE), 5 HZ TO 999.9 KHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 6/60/600/1000 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet
Description
DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED 10 HZ TO 15 KHZ (SINE), 5 HZ TO 999.9 KHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 6/60/600/1000 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-510A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-510A
Multimeter DM-510A
DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED 10 HZ TO 15 KHZ (SINE), 5 HZ TO 999.9 KHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 6/60/600/1000 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED
  • 10 HZ TO 15 KHZ (SINE), 5 HZ TO 999.9 KHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE
  • 60/600 MILLIVOLT, 6/60/600/1000 V AC VOLTAGE RANGE
  • 60/600 MILLIVOLT, 6/60/600/1000 V DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet
Multimeters - DM-510A-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DM-510A-ND
Multimeters DM-510A-ND
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Data Logging (RS-232), Hold

Auto/Manual True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Data Logging (RS-232), Hold

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number DM-510A DM-510A-ND
Product Name Multimeter Multimeters
Form Factor Handheld Handheld
Measurement Type AC / DC
Special Measurement Types Battery Test; Continuity Check; True RMS Current Measurement; Temperature Continuity Check; Diode test
Options & Features Battery powered Auto-ranging; Data Acquisition
DC Voltage 0.0600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details