Greenlee Textron, Inc. Hole Saw Kit 930

Description
ULTRA TYPE HSS MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 INCH THROUGH 2 INCH CONDUIT
Datasheet
Description
ULTRA TYPE HSS MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 INCH THROUGH 2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 930 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
930
Hole Saw Kit 930
ULTRA TYPE HSS MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 INCH THROUGH 2 INCH CONDUIT
  • ULTRA TYPE
  • HSS MATERIAL
  • 13 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE
  • APPLICATION 1/2 INCH THROUGH 2 INCH CONDUIT
Supplier's Site Datasheet
Hole Saw Kit - 930 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
930
Hole Saw Kit 930
ULTRA TYPE HSS MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 INCH THROUGH 2 INCH CONDUIT
  • ULTRA TYPE
  • HSS MATERIAL
  • 13 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE
  • APPLICATION 1/2 INCH THROUGH 2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Greenlee Textron, Inc.
Product Category Drill Bits Drill Bits
Product Number 930 930
Product Name Hole Saw Kit Hole Saw Kit
Product Drill Set Drill Set
Drill Type Hole Saw Hole Saw
Diameter 0.375 to 2.500 inch (9.5 to 63.5 mm) 0.375 to 4.500 inch (9.5 to 114.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00472 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.156 inch (? to 4.0 mm)
View Details