Greenlee Textron, Inc. Hole Saw 925-7/8

Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 7/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR APPLICATION 1/2 INCH CONDUIT
Datasheet
Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 7/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR APPLICATION 1/2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 925-7/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
925-7/8
Hole Saw 925-7/8
ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 7/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR APPLICATION 1/2 INCH CONDUIT
  • ULTRA TYPE
  • FERROUS METAL CUT MATERIAL
  • HSS BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • PRECISION GROUND TEETH, MACHINED BODY PROCESS
  • 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • APPLICATION 1/2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-7/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38506 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 6.000 inch (31.7 to 152.4 mm)
View Details