Greenlee Textron, Inc. Hole Saw Arbor 38506

Description
1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH
Datasheet
Description
1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 38506 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
38506
Hole Saw Arbor 38506
1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH
  • 1-1/4 INCH MIN. HOLE SAW SIZE
  • 6 INCH MAX. HOLE SAW SIZE
  • 7/16 INCH SHANK SIZE
  • NO SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 38506
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 645-022 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.375 to 3.000 inch (60.3 to 76.2 mm)
View Details