Greenlee Textron, Inc. Hole Saw 925-1-1/8

Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 1-1/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR APPLICATION 3/4 INCH CONDUIT
Datasheet
Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 1-1/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR APPLICATION 3/4 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 925-1-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
925-1-1/8
Hole Saw 925-1-1/8
ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 1-1/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR APPLICATION 3/4 INCH CONDUIT
  • ULTRA TYPE
  • FERROUS METAL CUT MATERIAL
  • HSS BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • PRECISION GROUND TEETH, MACHINED BODY PROCESS
  • 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • APPLICATION 3/4 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-1-1/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 9186412 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
Cutting Length 0.47 inch (12 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Auger Drill Bit - 53442 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.062 inch (27.0 mm)
View Details
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE - 0235T20510003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details