Greenlee Textron, Inc. Hole Saw 645-1-1/2

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1-1/2
Hole Saw 645-1-1/2
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-1/2 INCH DIAMETER
  • 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bit - 003487 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details