Greenlee Textron, Inc. Hole Saw Kit 830

Description
ELECTRICIAN TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 TO 2 INCH CONDUIT
Datasheet
Description
ELECTRICIAN TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 TO 2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 830 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
830
Hole Saw Kit 830
ELECTRICIAN TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 TO 2 INCH CONDUIT
  • ELECTRICIAN TYPE
  • BI-METAL MATERIAL
  • 9 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE
  • APPLICATION 1/2 TO 2 INCH CONDUIT
Supplier's Site Datasheet
Hole Saw Kit - 830 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
830
Hole Saw Kit 830
ELECTRICIAN TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE APPLICATION 1/2 TO 2 INCH CONDUIT
  • ELECTRICIAN TYPE
  • BI-METAL MATERIAL
  • 9 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE
  • APPLICATION 1/2 TO 2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 830
Product Name Hole Saw Kit
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 2.500 inch (22.2 to 63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Shank Hex
View Details