Greenlee Textron, Inc. Hole Saw 825-4-1/2

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 4 INCH CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 4 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-4-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-4-1/2
Hole Saw 825-4-1/2
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 4 INCH CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-1/2 INCH DIAMETER
  • 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • APPLICATION 4 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-4-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825B-2-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
View Details