Greenlee Textron, Inc. Hole Saw 825-2-5/8

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 130 RPM (MILD STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS), 195 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 130 RPM (MILD STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS), 195 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-2-5/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-2-5/8
Hole Saw 825-2-5/8
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 130 RPM (MILD STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS), 195 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-5/8 INCH DIAMETER
  • 130 RPM (MILD STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS), 195 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-2-5/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; Hss
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 930 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.375 to 2.500 inch (9.5 to 63.5 mm)
View Details