Greenlee Textron, Inc. Hole Saw 825-2-1/2

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 2 INCH APPLICATION 2 INCH CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 2 INCH APPLICATION 2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-2-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-2-1/2
Hole Saw 825-2-1/2
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 2 INCH APPLICATION 2 INCH CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 2 INCH
  • APPLICATION 2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-2-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 2.00 inch (51 mm)
View Details