Greenlee Textron, Inc. Hole Saw 06923

Description
RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL
Datasheet
Description
RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 06923 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
06923
Hole Saw 06923
RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL
  • RECESSED LIGHT TYPE
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-1/2 TO 7 INCH DIAMETER
  • QUICK CUTTER[TM] BRAND
  • CHUCK SIZE 3/8 INCH
  • APPLICATION CORDLESS DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 06923
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.091 inch (2.3 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Stepped Cone Drill - 36022 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.638 to 1.280 inch (16.2 to 32.5 mm)
View Details