Greenlee Textron, Inc. Hole Saw 825-1

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1-1/4 INCH APPLICATION 1 INCH CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1-1/4 INCH APPLICATION 1 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-1
Hole Saw 825-1
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1-1/4 INCH APPLICATION 1 INCH CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1 INCH DIAMETER
  • 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 1-1/4 INCH
  • APPLICATION 1 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-1
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
SST+ 135° Jobbers, Letter for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 34A-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details