RS Components, Ltd. Magnetic Drill Bits 1238499

Description
RS PRO 20ABM24RS Magnetic Drill Bit
Request a Quote
Description
RS PRO 20ABM24RS Magnetic Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1238499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1238499
Magnetic Drill Bits 1238499
RS PRO 20ABM24RS Magnetic Drill Bit

RS PRO 20ABM24RS Magnetic Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1238499
Product Name Magnetic Drill Bits
Diameter 0.945 inch (24.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215984 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details