Greenlee Textron, Inc. Knockout Punch Kit 7904ESB

Description
HYDRAULIC TYPE 0.59 INCH MIN. CONDUIT/PIPE SIZE 1.2 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (2) DIE, (2) DRAW STUD, (1) ADAPTER, (1) SPACER CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC PUNCH DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R], QUICK DRAW[R] BRAND
Datasheet
Description
HYDRAULIC TYPE 0.59 INCH MIN. CONDUIT/PIPE SIZE 1.2 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (2) DIE, (2) DRAW STUD, (1) ADAPTER, (1) SPACER CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC PUNCH DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R], QUICK DRAW[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7904ESB - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7904ESB
Knockout Punch Kit 7904ESB
HYDRAULIC TYPE 0.59 INCH MIN. CONDUIT/PIPE SIZE 1.2 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (2) DIE, (2) DRAW STUD, (1) ADAPTER, (1) SPACER CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC PUNCH DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R], QUICK DRAW[R] BRAND
  • HYDRAULIC TYPE
  • 0.59 INCH MIN. CONDUIT/PIPE SIZE
  • 1.2 INCH MAX. CONDUIT/PIPE SIZE
  • (4) PUNCH, (2) DIE, (2) DRAW STUD, (1) ADAPTER, (1) SPACER CONTENTS
  • PLASTIC CARRYING CASE PACKAGE TYPE
  • HYDRAULIC PUNCH DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG-BUSTER[R], QUICK DRAW[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7904ESB
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1239977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Pin Punch - 66323 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5.25 inch (133 mm)
Overall Length 5.25 inch (133 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 77U-2 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers