Greenlee Textron, Inc. Round Knockout Punch Unit 77U-2

Description
PUNCH, DIE, DRAW STUD CONTENTS 2.416 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 2.416 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 77U-2 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
77U-2
Round Knockout Punch Unit 77U-2
PUNCH, DIE, DRAW STUD CONTENTS 2.416 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 2.416 INCH HOLE SIZE
  • 2 INCH CONDUIT/PIPE SIZE
  • ROUND PUNCH TYPE
  • SLUG-BUSTER SC[R] BRAND
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
77U-2
Punches & Dies 77U-2
Punches & Dies PUNCH UNIT ASSY 2" CONDUIT

Punches & Dies PUNCH UNIT ASSY 2" CONDUIT

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 77U-2 77U-2
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Punches - 3263KT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Drift Punch
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 04614 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details