Klein Tools, Inc. Pin Punch 66323

Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/4 INCH OVERALL LENGTH 5-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/4 INCH OVERALL LENGTH 5-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 66323 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66323
Pin Punch 66323
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/4 INCH OVERALL LENGTH 5-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 5-1/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 5/32 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Pin Punch - 66323 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66323
Pin Punch 66323
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/4 INCH OVERALL LENGTH 5-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 5-1/4 INCH OVERALL LENGTH
  • 5-1/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 5/32 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Punches - 66323KT-ND - DigiKey
Thief River Falls, MN, United States
Punches
66323KT-ND
Punches 66323KT-ND
"Parallel Pin Punch 0.16"" (4.0mm) DIA X 5.25"" (133.4mm) Length"

"Parallel Pin Punch 0.16"" (4.0mm) DIA X 5.25"" (133.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66323 66323KT-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4 inch (102 mm)
View Details
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Pin Punch - 66322 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5 inch (127 mm)
Overall Length 5 inch (127 mm)
View Details
2 suppliers
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details