Greenlee Textron, Inc. Round Knockout Punch Unit 77U-1-1/4

Description
PUNCH, DIE, DRAW STUD CONTENTS 1.701 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 1.701 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 77U-1-1/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
77U-1-1/4
Round Knockout Punch Unit 77U-1-1/4
PUNCH, DIE, DRAW STUD CONTENTS 1.701 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 1.701 INCH HOLE SIZE
  • 1-1/4 INCH CONDUIT/PIPE SIZE
  • ROUND PUNCH TYPE
  • SLUG-BUSTER SC[R] BRAND
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
77U-1-1/4
Punches & Dies 77U-1-1/4
Punches & Dies PUNCH UNIT ASSY 1 1/4 CONDUIT

Punches & Dies PUNCH UNIT ASSY 1 1/4 CONDUIT

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 77U-1-1/4 77U-1-1/4
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
View Details
Pin Punch - 4PPL06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 28160 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details